DigiKey Direct Digital Synthesis (DDS) AD9833BRM-REEL7TR-ND

Description
Direct Digital Synthesis IC 10 b 25MHz 28 b Tuning 10-MSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 25MHz 28 b Tuning 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9833BRM-REEL7TR-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9833BRM-REEL7TR-ND
Direct Digital Synthesis (DDS) AD9833BRM-REEL7TR-ND
Direct Digital Synthesis IC 10 b 25MHz 28 b Tuning 10-MSOP

Direct Digital Synthesis IC 10 b 25MHz 28 b Tuning 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9833BRM-REEL7TR-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 175-MAX7312AWG+TCT-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 5.5V
View Details
Direct Digital Synthesis (DDS) - 505-AD9951YSVZ-ND - DigiKey
Specs
Supply Voltage Other; 1.71V ~ 1.96V
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type TQFP; 48-TQFP Exposed Pad
View Details
I/O Expanders - 175-MAX7314ATG+TDKR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details
Direct Digital Synthesis (DDS) - 505-AD9833SRMZ-EP-RL7DKR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details