DigiKey Direct Digital Synthesis (DDS) AD9833BRM-ND

Description
Direct Digital Synthesis IC 10 b 25MHz 28 b Tuning 10-MSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 25MHz 28 b Tuning 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD9833BRM-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD9833BRM-ND
Direct Digital Synthesis (DDS) AD9833BRM-ND
Direct Digital Synthesis IC 10 b 25MHz 28 b Tuning 10-MSOP

Direct Digital Synthesis IC 10 b 25MHz 28 b Tuning 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD9833BRM-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 175-MAX14838GTC+TCT-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 12-WFDFN Exposed Pad
View Details
I/O Expanders - 175-MAX7313AEG+TDKR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details
Sensor and Detector Interfaces - 505-ADPD4200BCBZR7CT-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 24-UFBGA, WLCSP
View Details
Laser Drivers - 505-ADN2847ACPZ-48TR-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Data Rate 3.30E6 kbps
View Details