14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP (9x9)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD9680BCPZ-820-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |
| Package Type | 64-WFQFN Exposed Pad, CSP |
| Packing Method | Tray |
| Pins | 64 |
| Resolution | 14 bits |