DigiKey Analog to Digital Converters (ADC) 175-MAX11636EEE+TTR-ND

Description
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-QSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 175-MAX11636EEE+TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
175-MAX11636EEE+TTR-ND
Analog to Digital Converters (ADC) 175-MAX11636EEE+TTR-ND
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-QSOP

12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 175-MAX11636EEE+TTR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 1127-1284-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 64-VFQFN Exposed Pad
Pins 64
View Details
Analog to Digital Converters (ADC) - 505-AD1555BPZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type PLCC; 28-LCC (J-Lead)
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX11629EEE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-9475501MPA-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type "8-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details