DigiKey Analog to Digital Converters (ADC) AD9633BCPZ-125-ND

Description
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-LFCSP (7x7)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-LFCSP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD9633BCPZ-125-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD9633BCPZ-125-ND
Analog to Digital Converters (ADC) AD9633BCPZ-125-ND
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-LFCSP (7x7)

12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-LFCSP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD9633BCPZ-125-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 48-WFQFN Exposed Pad, CSP
Packing Method Tray
Pins 48
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11626EEE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4008BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1086ETA+TTR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 8-WDFN Exposed Pad
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4000BRMZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details