12 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-LQFP (10x10)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD9432BSTZ-105-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel |
| Package Type | LFQP; 52-LQFP |
| Packing Method | Tray |
| Pins | 52 |
| Resolution | 12 bits |