14 Bit Digital to Analog Converter 2 40-LFCSP-WQ (6x6)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD9117BCPZN-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel |
| Package Type | 40-WFQFN Exposed Pad, CSP |
| Packing Method | Tray |
| Pins | 40 |
| Resolution | 14 bits |