DigiKey
Digital to Analog Converters (DAC)
175-MAX5480BEEE+TDKR-ND
Description
IC DAC 8BIT 16-QSOP
Request a Quote
Email Supplier
Datasheet
Description
IC DAC 8BIT 16-QSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital-to-Analog Converter (DAC) Chips |
|
Product Number
|
175-MAX5480BEEE+TDKR-ND |
|
Product Name
|
Digital to Analog Converters (DAC) |
|
Interface Type
|
Parallel; Parallel
|
|
Package Type
|
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
|
|
Packing Method
|
Digi-Reel®
|
|
Resolution
|
8 bits
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
I2C; I2C
Package Type
TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method
Tube
View Details
Interface Type
SPI
Package Type
TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method
Tape Reel
View Details
Interface Type
SPI
Package Type
16-WFQFN Exposed Pad
Packing Method
Cut Tape (CT)
View Details
Interface Type
SPI
Package Type
32-WFQFN Exposed Pad, CSP
Packing Method
Tape Reel
View Details