DigiKey RF Amplifiers AD8432ACPZ-WP-ND

Description
RF Amplifier IC Voltage Feedback 200MHz 24-LFCSP (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC Voltage Feedback 200MHz 24-LFCSP (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AD8432ACPZ-WP-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
AD8432ACPZ-WP-ND
RF Amplifiers AD8432ACPZ-WP-ND
RF Amplifier IC Voltage Feedback 200MHz 24-LFCSP (4x4)

RF Amplifier IC Voltage Feedback 200MHz 24-LFCSP (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number AD8432ACPZ-WP-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Voltage Feedback
Frequency Range 200 MHz
Minimum Gain 24.08 dB
Maximum Gain 24.08 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3112-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1700 to 2500 MHz
View Details
RF Amplifiers - 1127-1758-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
RF Amplifiers - 1127-3381-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 20000 MHz
View Details
RF Amplifiers - 1127-3419-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 7000 to 17000 MHz
View Details