RF Amplifier IC Voltage Feedback 200MHz 24-LFCSP (4x4)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | AD8432ACPZ-R7CT-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Voltage Feedback |
| Frequency Range | 200 MHz |
| Minimum Gain | 24.08 dB |
| Maximum Gain | 24.08 dB |