DigiKey RF Amplifiers AD8351SCPZ-EP-R7DKR-ND

Description
RF Amplifier IC 2.2GHz 16-LFCSP-WQ (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC 2.2GHz 16-LFCSP-WQ (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AD8351SCPZ-EP-R7DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 2.2GHz 16-LFCSP-WQ (3x3)

RF Amplifier IC 2.2GHz 16-LFCSP-WQ (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number AD8351SCPZ-EP-R7DKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2200 MHz
Minimum Gain 1 dB
Maximum Gain 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3464-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 10000 MHz
View Details
RF Amplifiers - 1127-3325-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 36000 MHz
View Details
RF Amplifiers - 1127-2666-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 16000 to 24000 MHz
View Details
RF Amplifiers - 1127-1067-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 3000 MHz
View Details