DigiKey RF Amplifiers AD8350ARZ20-REEL7CT-ND

Description
RF Amplifier IC Cellular 0Hz ~ 1GHz 8-SOIC
Request a Quote Datasheet
Description
RF Amplifier IC Cellular 0Hz ~ 1GHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AD8350ARZ20-REEL7CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Cellular 0Hz ~ 1GHz 8-SOIC

RF Amplifier IC Cellular 0Hz ~ 1GHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number AD8350ARZ20-REEL7CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular
Frequency Range 0.0 to 1000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3473-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 14000 to 27000 MHz
View Details
RF Amplifiers - 1127-1776-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 18000 MHz
View Details
RF Amplifiers - 1127-3704-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 12500 MHz
View Details
RF Amplifiers - 1127-2707-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 27000 to 33000 MHz
View Details