14 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD7899ARZ-3-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel |
| Package Type | SOIC; "28-SOIC (0.295"", 7.50mm Width)" |
| Packing Method | Tube |
| Resolution | 14 bits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |