DigiKey Analog to Digital Converters (ADC) AD7887ARMZ-REELCT-ND

Description
12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-MSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7887ARMZ-REELCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7887ARMZ-REELCT-ND
Analog to Digital Converters (ADC) AD7887ARMZ-REELCT-ND
12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-MSOP

12 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7887ARMZ-REELCT-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
Resolution 12 bits
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4083BBCZ-RLCT-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11127ATI+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1287EKA+TTR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-8
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 1127-1276-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 40-VFQFN Exposed Pad
Pins 40
View Details