DigiKey Analog to Digital Converters (ADC) AD7865ASZ-2REELTR-ND

Description
14 Bit Analog to Digital Converter 4 Input 1 SAR 44-MQFP (10x10)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 4 Input 1 SAR 44-MQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7865ASZ-2REELTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7865ASZ-2REELTR-ND
Analog to Digital Converters (ADC) AD7865ASZ-2REELTR-ND
14 Bit Analog to Digital Converter 4 Input 1 SAR 44-MQFP (10x10)

14 Bit Analog to Digital Converter 4 Input 1 SAR 44-MQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7865ASZ-2REELTR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 44-QFP
Packing Method Tape Reel
Pins 44
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-5962-9559201MEA-ND - DigiKey
Specs
Package Type "16-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 16 bits
View Details
Analog to Digital Converters (ADC) - 175-MX7705EUE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4190-4BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11603EEE+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details