DigiKey Analog to Digital Converters (ADC) AD7821TQ-ND

Description
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-CERDIP
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-CERDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7821TQ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7821TQ-ND
Analog to Digital Converters (ADC) AD7821TQ-ND
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-CERDIP

8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-CERDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7821TQ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 8 bits
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11195ATE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 16-WFQFN Exposed Pad
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11607EUA+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4630-24BBCZ-RLCT-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type 64-FBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4022BCPZ-R2TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details