10 Bit Analog to Digital Converter 3, 4 Input 1 SAR 16-SOIC
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD7811YRZ-REEL7-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | DSP |
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" |
| Packing Method | Tape Reel |
| Resolution | 10 bits |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |