DigiKey
Analog to Digital Converters (ADC)
AD7793BRU-REEL-ND
Description
IC ADC 24BIT 16-TSSOP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 24BIT 16-TSSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
AD7793BRU-REEL-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
SPI
|
|
Package Type
|
TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
|
|
Packing Method
|
Tape Reel
|
|
Resolution
|
24 bits
|
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
I2C; I2C
Package Type
TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method
Cut Tape (CT)
View Details
Interface Type
Parallel; Parallel
Package Type
64-VFQFN Exposed Pad
Packing Method
Bulk
View Details
Interface Type
SPI; SPI
Package Type
SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method
Tape Reel
View Details
Interface Type
SPI; SPI
Package Type
"10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method
Cut Tape (CT)
View Details