DigiKey Analog to Digital Converters (ADC) AD7721AR-ND

Description
12, 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SOIC
Request a Quote Datasheet
Description
12, 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7721AR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7721AR-ND
Analog to Digital Converters (ADC) AD7721AR-ND
12, 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SOIC

12, 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7721AR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; SPI
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 12 to 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4131-4BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-8876401LX-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 1127-1648-6-ND - DigiKey
Specs
Interface Type Serial
Package Type 48-VFQFN Exposed Pad
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4190-4BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details