DigiKey Analog to Digital Converters (ADC) 505-5962-88764043A-ND

Description
8 Bit Analog to Digital Converter 8 Input 2 Flash 28-LCC (11.43x11.43)
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 8 Input 2 Flash 28-LCC (11.43x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-5962-88764043A-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-5962-88764043A-ND
Analog to Digital Converters (ADC) 505-5962-88764043A-ND
8 Bit Analog to Digital Converter 8 Input 2 Flash 28-LCC (11.43x11.43)

8 Bit Analog to Digital Converter 8 Input 2 Flash 28-LCC (11.43x11.43)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-5962-88764043A-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 28-LCC
Packing Method Tube
Pins 28
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11617EEE+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11167ETC+TDKR-ND - DigiKey
Specs
Interface Type SPI
Package Type 12-WFDFN Exposed Pad
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4630-24BBCZ-RLCT-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type 64-FBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4086BBCZ-RL7DKR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details