DigiKey Analog to Digital Converters (ADC) AD7716BSZ-ND

Description
22 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 44-MQFP (10x10)
Request a Quote Datasheet
Description
22 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 44-MQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7716BSZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7716BSZ-ND
Analog to Digital Converters (ADC) AD7716BSZ-ND
22 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 44-MQFP (10x10)

22 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 44-MQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7716BSZ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type 44-QFP
Packing Method Tray
Pins 44
Resolution 22 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 161-LTC2308CUF#TRPBFDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 24-WFQFN Exposed Pad
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD1674ARZ-REELCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4007BCPZ-R2TR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4002BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details