DigiKey Analog to Digital Converters (ADC) AD7716BPZ-ND

Description
22 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
22 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7716BPZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7716BPZ-ND
Analog to Digital Converters (ADC) AD7716BPZ-ND
22 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 44-PLCC (16.59x16.59)

22 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7716BPZ-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type PLCC; 44-LCC (J-Lead)
Packing Method Tube
Pins 44
Resolution 22 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1110EAP+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX1285BESA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4083BBCZ-RL7DKR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 161-LTC2481IDD#TRPBFDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 10-WFDFN Exposed Pad
Packing Method Digi-Reel®
View Details