DigiKey Analog to Digital Converters (ADC) AD7705BRZ-REELTR-ND

Description
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-SOIC
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7705BRZ-REELTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7705BRZ-REELTR-ND
Analog to Digital Converters (ADC) AD7705BRZ-REELTR-ND
16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-SOIC

16 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7705BRZ-REELTR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
Resolution 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11626EEE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 161-LTC2315ITS8-12#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11410ATI+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4050BCPZ-R2TR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 14-WFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details