DigiKey Analog to Digital Converters (ADC) AD7694ARMZRL7DKR-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - AD7694ARMZRL7DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
AD7694ARMZRL7DKR-ND
Analog to Digital Converters (ADC) AD7694ARMZRL7DKR-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7694ARMZRL7DKR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
Resolution 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4130-8BCBZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 35-UFBGA, WLCSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4007BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX11603EEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11195ATE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 16-WFQFN Exposed Pad
Packing Method Digi-Reel®
View Details