DigiKey
Analog to Digital Converters (ADC)
AD7679ACPRL-ND
Description
IC ADC 18BIT 48-LFCSP-VQ
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 18BIT 48-LFCSP-VQ
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
AD7679ACPRL-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Package Type
|
48-VFQFN Exposed Pad, CSP
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI; SPI
Package Type
SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method
Digi-Reel®
View Details
Interface Type
Serial; SPI; Microwire
Package Type
8-XFBGA, WLBGA
Packing Method
Tape Reel
View Details
Interface Type
Parallel; Parallel
Package Type
40-VFQFN Exposed Pad
Pins
40
View Details
Package Type
CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method
Tube
Resolution
16 bits
View Details