12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AD7466BRTZ-REEL-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI |
| Package Type | SOT-23-6 |
| Packing Method | Tape Reel |
| Resolution | 12 bits |