DigiKey Analog to Digital Converters (ADC) 505-5962-8951801RA-ND

Description
8 Bit Analog to Digital Converter 1 Input 2 Flash 20-CERDIP
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 1 Input 2 Flash 20-CERDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-5962-8951801RA-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-5962-8951801RA-ND
Analog to Digital Converters (ADC) 505-5962-8951801RA-ND
8 Bit Analog to Digital Converter 1 Input 2 Flash 20-CERDIP

8 Bit Analog to Digital Converter 1 Input 2 Flash 20-CERDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-5962-8951801RA-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 8 bits
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 161-LTC2312HTS8-12#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1111EEE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 1127-3475-ND - DigiKey
Specs
Package Type 64-VFQFN Exposed Pad
Packing Method Bulk
Pins 64
View Details
Analog to Digital Converters (ADC) - 175-MAX11259AWX+TDKR-ND - DigiKey
Specs
Package Type 36-WFBGA, WLBGA
Packing Method Digi-Reel®
Pins 36
View Details