DigiKey Digital to Analog Converters (DAC) AD7391ARZ-REELTR-ND

Description
10 Bit Digital to Analog Converter 1 8-SOIC
Request a Quote Datasheet
Description
10 Bit Digital to Analog Converter 1 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - AD7391ARZ-REELTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
AD7391ARZ-REELTR-ND
Digital to Analog Converters (DAC) AD7391ARZ-REELTR-ND
10 Bit Digital to Analog Converter 1 8-SOIC

10 Bit Digital to Analog Converter 1 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7391ARZ-REELTR-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
Resolution 10 bits
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD3531RBCBZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 25-UFBGA, WLCSP
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5300BRMZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX5705BAUB+TTR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5102BEUE+TDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details