DigiKey Digital to Analog Converters (DAC) 175-MAX543BCSA+TTR-ND

Description
12 Bit Digital to Analog Converter 1 8-SOIC
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 1 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 175-MAX543BCSA+TTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
175-MAX543BCSA+TTR-ND
Digital to Analog Converters (DAC) 175-MAX543BCSA+TTR-ND
12 Bit Digital to Analog Converter 1 8-SOIC

12 Bit Digital to Analog Converter 1 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 175-MAX543BCSA+TTR-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-5962-8770204RX-ND - DigiKey
Specs
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
View Details
Digital to Analog Converters (DAC) - 505-AD5405YCPZ-REEL7DKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 40-WFQFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5317BRUZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5420AREZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Packing Method Tube
View Details