DigiKey Digital to Analog Converters (DAC) AD664JNZ-UNI-ND

Description
12 Bit Digital to Analog Converter 4 28-PDIP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 4 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - AD664JNZ-UNI-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
AD664JNZ-UNI-ND
Digital to Analog Converters (DAC) AD664JNZ-UNI-ND
12 Bit Digital to Analog Converter 4 28-PDIP

12 Bit Digital to Analog Converter 4 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD664JNZ-UNI-ND
Product Name Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel
Package Type DIP; PDIP; "28-DIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5304BRMZ-REEL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Digital to Analog Converters (DAC) - 505-AD5361BSTZ-ND - DigiKey
Specs
Interface Type SPI
Package Type LFQP; 52-LQFP
Packing Method Tray
View Details
Digital to Analog Converters (DAC) - 505-AD5327BRUZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5106EEE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details