DigiKey Digital to Analog Converters (DAC) 505-AD5324BRMZ-ND

Description
12 Bit Digital to Analog Converter 4 10-MSOP
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 4 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 505-AD5324BRMZ-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
505-AD5324BRMZ-ND
Digital to Analog Converters (DAC) 505-AD5324BRMZ-ND
12 Bit Digital to Analog Converter 4 10-MSOP

12 Bit Digital to Analog Converter 4 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 505-AD5324BRMZ-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 175-DS4432U+T&RCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX504CSD+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 505-AD5060ARJZ-1500RL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type SOT-23-8
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5102BEUE+TTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details