DigiKey Direct Digital Synthesis (DDS) AD5934YRSZ-REEL7TR-ND

Description
Direct Digital Synthesis IC 12 b 16.776MHz Tuning 16-SSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 12 b 16.776MHz Tuning 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD5934YRSZ-REEL7TR-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD5934YRSZ-REEL7TR-ND
Direct Digital Synthesis (DDS) AD5934YRSZ-REEL7TR-ND
Direct Digital Synthesis IC 12 b 16.776MHz Tuning 16-SSOP

Direct Digital Synthesis IC 12 b 16.776MHz Tuning 16-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD5934YRSZ-REEL7TR-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 175-MAX6956AAI+TDKR-ND - DigiKey
Specs
Technology I2C
Supply Voltage Other; 2.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
I/O Expanders - 175-MAX7315ATE+TTR-ND - DigiKey
Specs
Technology I2C; SMBus
Device Type Port / Bus Expander
Supply Voltage Other; 2V ~ 3.6V
View Details
Controllers - 175-DS2485Q+TDKR-ND - DigiKey
Specs
Technology I2C; 1-Wire®
Device Type Line / Bus Controller
Supply Voltage Other; 2.97V ~ 3.63V
View Details
Laser Drivers - 1127-3746-ND - DigiKey
Specs
Device Type Laser Driver
Supply Voltage 3.6V
Data Rate 3.20E7 kbps
View Details