DigiKey Direct Digital Synthesis (DDS) AD5930YRUZ-REEL7TR-ND

Description
Direct Digital Synthesis IC 10 b 50MHz 24 b Tuning 20-TSSOP
Request a Quote Datasheet
Description
Direct Digital Synthesis IC 10 b 50MHz 24 b Tuning 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Digital Synthesis (DDS) - AD5930YRUZ-REEL7TR-ND - DigiKey
Thief River Falls, MN, United States
Direct Digital Synthesis (DDS)
AD5930YRUZ-REEL7TR-ND
Direct Digital Synthesis (DDS) AD5930YRUZ-REEL7TR-ND
Direct Digital Synthesis IC 10 b 50MHz 24 b Tuning 20-TSSOP

Direct Digital Synthesis IC 10 b 50MHz 24 b Tuning 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AD5930YRUZ-REEL7TR-ND
Product Name Direct Digital Synthesis (DDS)
Supply Voltage Other; 2.3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 175-TMC8462A-BA-ND - DigiKey
Specs
Technology SPI; Ethernet; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.65V ~ 1.95V, 4.75V ~ 34V
View Details
I/O Expanders - 505-ADP5587ACPZ-1-R7DKR-ND - DigiKey
Specs
Technology I2C
Device Type Port / Bus Expander
Supply Voltage Other; 1.65V ~ 3.6V
View Details
Sensor and Detector Interfaces - 505-AD8497CRMZ-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature 25 to 100 C (77 to 212 F)
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
CODECS - 505-ADAU1772BCPZ-RLCT-ND - DigiKey
Specs
Technology SPI; I2C
Device Type Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details