DigiKey
Analog to Digital Converters (ADC)
AD574AKD/+-ND
Description
IC ADC 12BIT 28-CDIP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 12BIT 28-CDIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
AD574AKD/+-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Package Type
|
CDIP; "28-CDIP (0.600"", 15.24mm)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
Parallel; Parallel
Package Type
SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method
Digi-Reel®
View Details
Interface Type
Serial; SPI; Microwire
Package Type
SOT-23-6
Packing Method
Cut Tape (CT)
View Details
Interface Type
SPI; SPI
Package Type
6-WFDFN Exposed Pad
Packing Method
Digi-Reel®
View Details
Interface Type
Serial; SPI
Package Type
49-LFBGA, CSPBGA
Packing Method
Tape Reel
View Details