DigiKey
Analog to Digital Converters (ADC)
AD574AJD/+-ND
Description
IC ADC 12BIT 28-CDIP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 12BIT 28-CDIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
AD574AJD/+-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Package Type
|
CDIP; "28-CDIP (0.600"", 15.24mm)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI; SPI
Package Type
10-XFQFN
Packing Method
Tape Reel
View Details
Interface Type
I2C; I2C
Package Type
TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method
Digi-Reel®
View Details
Interface Type
Parallel; Parallel
Package Type
SSOP; "28-SSOP (0.154"", 3.90mm Width)"
Packing Method
Cut Tape (CT)
View Details
Interface Type
SPI; SPI
Package Type
64-FBGA, CSPBGA
Packing Method
Tape Reel
View Details