DigiKey Analog to Digital Converters (ADC) 175-MAX11163EUB+TDKR-ND

Description
IC ADC 16BIT 10-UMAX/USOP
Request a Quote Datasheet
Description
IC ADC 16BIT 10-UMAX/USOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 175-MAX11163EUB+TDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
175-MAX11163EUB+TDKR-ND
Analog to Digital Converters (ADC) 175-MAX11163EUB+TDKR-ND
IC ADC 16BIT 10-UMAX/USOP

IC ADC 16BIT 10-UMAX/USOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 175-MAX11163EUB+TDKR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
Resolution 16 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD1555BPZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type PLCC; 28-LCC (J-Lead)
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 161-LTC2481IDD#TRPBFTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 10-WFDFN Exposed Pad
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-8951801RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4081BBCZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details