16 Bit Digital to Analog Converter 8 16-LFCSP-WQ (4x4)
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD5668ACPZ-2-RL7DKR-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI |
| Package Type | 16-WQFN Exposed Pad, CSP |
| Packing Method | Digi-Reel® |
| Pins | 16 |
| Resolution | 16 bits |