DigiKey Digital to Analog Converters (DAC) 175-MAX5142EUB+TCT-ND

Description
IC DAC 14BIT 10-UMAX/USOP
Request a Quote Datasheet
Description
IC DAC 14BIT 10-UMAX/USOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 175-MAX5142EUB+TCT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
175-MAX5142EUB+TCT-ND
Digital to Analog Converters (DAC) 175-MAX5142EUB+TCT-ND
IC DAC 14BIT 10-UMAX/USOP

IC DAC 14BIT 10-UMAX/USOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 175-MAX5142EUB+TCT-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
Resolution 14 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-5962-87701032A-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 20-CLCC
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5428YRUZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5410AREZ-ND - DigiKey
Specs
Interface Type SPI
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 175-MAX517BESA+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details