DigiKey
Analog to Digital Converters (ADC)
505-RT2378IMS-20-ES-ND
Description
IC ADC 20BIT 16-MSOP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 20BIT 16-MSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
505-RT2378IMS-20-ES-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
SPI; SPI
|
|
Package Type
|
"16-TFSOP (0.118"", 3.00mm Width)"
|
|
Packing Method
|
Bulk
|
|
Resolution
|
20 bits
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
Parallel; Parallel
Package Type
"20-CDIP (0.300"", 7.62mm)"
Packing Method
Tube
View Details
Interface Type
Serial; Serial
Package Type
16-WFQFN Exposed Pad, CSP
Packing Method
Digi-Reel®
View Details
Interface Type
SPI
Package Type
49-LFBGA, CSPBGA
Packing Method
Tape Reel
View Details
Interface Type
SPI; SPI
Package Type
16-WFQFN Exposed Pad
Packing Method
Digi-Reel®
View Details