DigiKey Digital Isolators 505-MAX22519AWA+-ND

Description
"General Purpose Digital Isolator 3500Vrms 2 Channel 1Mbps 50kV/µs CMTI 8-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"General Purpose Digital Isolator 3500Vrms 2 Channel 1Mbps 50kV/µs CMTI 8-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - 505-MAX22519AWA+-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
505-MAX22519AWA+-ND
Digital Isolators 505-MAX22519AWA+-ND
"General Purpose Digital Isolator 3500Vrms 2 Channel 1Mbps 50kV/µs CMTI 8-SOIC (0.209"", 5.30mm Width)"

"General Purpose Digital Isolator 3500Vrms 2 Channel 1Mbps 50kV/µs CMTI 8-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optocouplers
Product Number 505-MAX22519AWA+-ND
Product Name Digital Isolators
Package Type "8-SOIC (0.209"", 5.30mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 175-MAX14431BAEE+TTR-ND - DigiKey
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Digital Isolators - 175-MAX12930EASA+TDKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Digital Isolators - 175-MAX14850AEE+TCT-ND - DigiKey
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 600 volts
View Details
Digital Isolators - 175-MAX14938GWE+TTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2750 volts
View Details