DigiKey Digital Isolators 505-MAX22344BAAP+-ND

Description
"CAN, RS422, RS485, SPI Digital Isolator 3750Vrms 4 Channel 25Mbps 50kV/µs (Typ) CMTI 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"CAN, RS422, RS485, SPI Digital Isolator 3750Vrms 4 Channel 25Mbps 50kV/µs (Typ) CMTI 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - 505-MAX22344BAAP+-ND - DigiKey
Thief River Falls, MN, United States
Digital Isolators
505-MAX22344BAAP+-ND
Digital Isolators 505-MAX22344BAAP+-ND
"CAN, RS422, RS485, SPI Digital Isolator 3750Vrms 4 Channel 25Mbps 50kV/µs (Typ) CMTI 20-SSOP (0.209"", 5.30mm Width)"

"CAN, RS422, RS485, SPI Digital Isolator 3750Vrms 4 Channel 25Mbps 50kV/µs (Typ) CMTI 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Optocouplers
Product Number 505-MAX22344BAAP+-ND
Product Name Digital Isolators
Package Type "20-SSOP (0.209"", 5.30mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 175-MAX14130FAEE+TCT-ND - DigiKey
Specs
Package Type "16-SSOP (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1000 volts
View Details
Digital Isolators - 175-MAX22663FAWE+TCT-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Digital Isolators - 175-MAX14942GWE+TTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Digital Isolators - 175-MAX12930EASA+TTR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details