8 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TQFN (5x5)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-MAX19191ETI+TTR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel |
| Package Type | 28-WFQFN Exposed Pad |
| Packing Method | Tape Reel |
| Pins | 28 |
| Resolution | 8 bits |