12 Bit Analog to Digital Converter 8 Input 3 Pipelined 68-TQFN (10x10)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-MAX1438BETK+-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Serial |
| Package Type | 68-WFQFN Exposed Pad |
| Packing Method | Tube |
| Pins | 68 |
| Resolution | 12 bits |