DigiKey Analog to Digital Converters (ADC) 505-MAX1434ECQ+D-ND

Description
10 Bit Analog to Digital Converter 8 Input 8 Pipelined 100-TQFP-EP (14x14)
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 8 Input 8 Pipelined 100-TQFP-EP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-MAX1434ECQ+D-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-MAX1434ECQ+D-ND
Analog to Digital Converters (ADC) 505-MAX1434ECQ+D-ND
10 Bit Analog to Digital Converter 8 Input 8 Pipelined 100-TQFP-EP (14x14)

10 Bit Analog to Digital Converter 8 Input 8 Pipelined 100-TQFP-EP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-MAX1434ECQ+D-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type TQFP; 100-TQFP Exposed Pad
Packing Method Tray
Pins 100
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4170-4BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4086BBCZ-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 175-MAX14002AAP+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4062BCBZ-RL7TR-ND - DigiKey
Specs
Package Type 16-UFBGA, WLCSP
Packing Method Tape Reel
Pins 16
View Details