12 Bit Analog to Digital Converter 16 Input 1 SAR 28-TQFN (5x5)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 505-MAX11128ATI/V+-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |
| Package Type | 28-WFQFN Exposed Pad |
| Packing Method | Tube |
| Pins | 28 |
| Resolution | 12 bits |