DigiKey Analog to Digital Converters (ADC) 505-MAX11110AUT+TR-ND

Description
10 Bit Analog to Digital Converter 2 Input 1 SAR SOT-6
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 2 Input 1 SAR SOT-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 505-MAX11110AUT+TR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
505-MAX11110AUT+TR-ND
Analog to Digital Converters (ADC) 505-MAX11110AUT+TR-ND
10 Bit Analog to Digital Converter 2 Input 1 SAR SOT-6

10 Bit Analog to Digital Converter 2 Input 1 SAR SOT-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 505-MAX11110AUT+TR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SOT-23-6
Packing Method Tape Reel
Resolution 10 bits
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11261ENX+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 36-XFBGA, WLBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4050BCBZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 16-UFBGA, WLCSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-8876401LX-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX14002AAP+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Digi-Reel®
View Details