USB Digital Isolator 2500Vrms 1 Channel 12Mbps 30kV/µs CMTI 44-BBGA
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 505-LTM2884HY#PBF-ND |
| Product Name | Digital Isolators |
| Package Type | 44-BBGA |
| Mounting Option | Surface Mount |
| Isolation Voltage | 2500 volts |