IC 2.5GHz 1 40-WFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 505-LTC6951IUHF#TRPBFTR-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | LVDS |
| Package Type | Surface Mount; 40-WFQFN Exposed Pad |
| Supply Voltage | 3.15 to 3.45 volts |