IC PLL VCO WIDEBAND 40SMD
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 1127-3516-2-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | Clock |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad |
| Supply Voltage | 3.1 to 5.2 volts |