DigiKey Digital to Analog Converters (DAC) 505-LTC2654BIUF-L16#PBF-ND

Description
16 Bit Digital to Analog Converter 4 20-QFN (4x4)
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 4 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 505-LTC2654BIUF-L16#PBF-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
505-LTC2654BIUF-L16#PBF-ND
Digital to Analog Converters (DAC) 505-LTC2654BIUF-L16#PBF-ND
16 Bit Digital to Analog Converter 4 20-QFN (4x4)

16 Bit Digital to Analog Converter 4 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 505-LTC2654BIUF-L16#PBF-ND
Product Name Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Package Type 20-WFQFN Exposed Pad
Packing Method Tube
Pins 20
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 505-AD5447YRUZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
View Details
Digital to Analog Converters (DAC) - 505-AD5360BCPZ-REEL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type 56-VFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Digital to Analog Converters (DAC) - 175-MAX5142EUB+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Digital to Analog Converters (DAC) - 175-MAX5741EUB+TCT-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details